EN
  • EN
  • DE

CY96F918DSBPMC-GS-UJERE2

Part No CY96F918DSBPMC-GS-UJERE2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC AUTO MCU FLASH 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Base Product Number CY96F918
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348066-CY96F918DSBPMC-GS-UJERE2
Ultra Librarian 3D Model Ultra Librarian CY96F918DSBPMC-GS-UJERE2 CAD Model

Description

The CY96F918DSBPMC-GS-UJERE2 is a microcontroller from Infineon Technologies, belonging to their Traveo™ II Body family. These microcontrollers are specifically designed for automotive body electronics applications requiring high performance, security, and functional safety.

Applications:

  • Body Control Modules (BCM): Manages a wide range of vehicle functions, including lighting, wipers, door locks, and comfort features.
  • Gateway Control: Enables communication between different automotive networks, such as CAN, LIN, and Ethernet.
  • Zone Controllers: Distributes control functions within the vehicle, improving system efficiency and scalability.
  • Lighting Control: Advanced control of interior and exterior vehicle lighting, including LED matrix control.
  • HVAC Control: Precise and efficient control of heating, ventilation, and air conditioning systems.

Features:

  • ARM Cortex-M4F Core: Based on the powerful ARM Cortex-M4F processor with a floating-point unit, providing high performance for complex control algorithms.
  • Flash Memory: Integrated high-density flash memory for program storage and data logging, supporting over-the-air updates.
  • SRAM: Includes ample on-chip SRAM for fast data access.
  • CAN FD Interfaces: Equipped with multiple CAN FD (Controller Area Network Flexible Data-rate) interfaces for high-speed automotive communication.
  • LIN Interfaces: Features LIN (Local Interconnect Network) interfaces for cost-effective communication with peripheral devices.
  • Ethernet Interface: Includes an Ethernet interface for connectivity to vehicle networks and external services.
  • ADC: Incorporates a high-resolution Analog-to-Digital Converter (ADC) for accurate sensor data acquisition.
  • Timers: Multiple timers and PWM channels for precise timing control, motor control, and advanced waveform generation.
  • GPIO: Numerous General-Purpose Input/Output (GPIO) pins for interfacing with a wide range of external devices and sensors.
  • Security Features: Enhanced security features, including a hardware security module (HSM) for secure boot, authentication, and data encryption.
  • Functional Safety: Designed to meet stringent automotive functional safety requirements (e.g., ASIL-B), ensuring reliable and safe operation.

Benefits:

  • High Performance: The ARM Cortex-M4F core delivers exceptional processing power for demanding automotive applications.
  • Advanced Connectivity: Supports a wide range of communication interfaces, including CAN FD, LIN, and Ethernet.
  • Robust Security: Comprehensive security features protect against unauthorized access and tampering.
  • Functional Safety: Designed for safe and reliable operation in critical automotive systems.
  • Scalable: Part of the Traveo™ II family, offering a range of compatible microcontrollers with varying features and performance levels.
  • Comprehensive Development Support: Supported by a complete ecosystem of development tools, including compilers, debuggers, and evaluation boards.

Additional Details:

The CY96F918DSBPMC-GS-UJERE2 operates at a specific voltage range (typically 3.3V or 5V). The number of CAN FD and LIN channels, ADC resolution, memory sizes, and security features vary depending on the exact configuration. Refer to the official Infineon datasheet for detailed technical specifications, pinout diagrams, and functional safety documentation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess