EN
  • EN
  • DE
  • IT

DF300R07PE4_B6

Part No DF300R07PE4_B6
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description DFXR07P - IGBT MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series EconoPACK™4
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Configuration Boost Chopper, Full Bridge
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 300 A
Power - Max 940 W
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 300A
Current - Collector Cutoff (Max) 1 mA
Input Capacitance (Cies) @ Vce 18.5 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package AG-ECONO4
Base Product Number DF300R07
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 916990-DF300R07PE4_B6
Ultra Librarian 3D Model Ultra Librarian DF300R07PE4_B6 CAD Model

Description

The EconoPACK™4 IGBT module is a high-power device designed for use in boost chopper and full bridge configurations.

  • With a maximum power rating of: 940W, this IGBT module offers excellent performance in demanding applications
  • The Trench Field Stop IGBT type ensures: efficient power conversion with low losses
  • The collector-emitter breakdown voltage (Vce) is: 650V
  • And the maximum collector current (Ic) is: 300A, making it suitable for high-power applications
  • The input capacitance (Cies) is: 18.5nF @ 25V, ensuring fast and efficient switching
  • The operating temperature range is: -40°C to 150°C, making it suitable for a wide range of environments
  • The Infineon Technologies EconoPACK™4 IGBT module is designed for: chassis mount
  • And is available in a: module package, offering easy installation
  • With its high power rating and efficient performance, this IGBT module is an: ideal choice for power electronics applications

You May Also Be Interested in

ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $426.9475
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
Infineon Technologies
IGBT MODULE 600V 95A 250W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $404.4444 $404.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess