EN
  • EN
  • DE

ESD203-B1-02EL

Part No ESD203-B1-02EL
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Bi-directional ESD / Transient / Surge Protection Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172614-ESD203-B1-02EL
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD203-B1-02EL CAD Model

Description

The ESD203-B1-02EL, manufactured by Infineon Technologies, is an ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from damage caused by electrostatic discharge events. This device is part of Infineon's extensive portfolio of protection diodes, offering robust and reliable ESD protection.

Applications

  • Mobile phones and smartphones: Protection of I/O interfaces, keypads, and LCD screens.
  • Tablets and portable devices: ESD protection for USB ports, audio jacks, and other external interfaces.
  • Wearable electronics: Protection for sensitive components in smartwatches, fitness trackers, and other wearable devices.
  • Automotive electronics: Safeguarding sensitive automotive systems from ESD during assembly and operation.
  • Industrial equipment: Protection of communication interfaces and control circuits in industrial environments.

Features

  • Low clamping voltage: Provides effective protection by limiting the voltage spike during an ESD event.
  • Fast response time: Quickly reacts to ESD strikes, diverting the energy away from protected components.
  • Low capacitance: Minimizes signal degradation and ensures high signal integrity.
  • Small footprint: Allows for easy integration into compact electronic designs.
  • High ESD withstand capability: Designed to withstand multiple ESD strikes without degradation.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced product reliability: Protects sensitive electronic components from ESD damage, extending product lifespan.
  • Reduced warranty costs: Minimizes failures due to ESD events, leading to lower warranty claims.
  • Improved product performance: Ensures signal integrity by minimizing capacitance and signal distortion.
  • Simplified design process: Easy to integrate into existing designs with its small footprint and standardized packaging.
  • Compliance with industry standards: Meets regulatory requirements for ESD protection.

Additional Details

The ESD203-B1-02EL is typically packaged in a small SOT-323 package. Its key technical specifications include a low clamping voltage, a fast response time, and a low capacitance value, making it ideal for high-speed data lines and sensitive analog circuits. It's designed to meet and exceed industry standards for ESD protection, ensuring robust protection for a wide range of electronic applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1720 $50.7400
710+ $0.1412 $100.2520
1,100+ $0.1368 $150.4800
1,515+ $0.1324 $200.5860
1,955+ $0.1279 $250.0445
2,620+ $0.1147 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess