EN
  • EN
  • DE

ESD3V3S1B02LRHE6327XTSA1

Part No ESD3V3S1B02LRHE6327XTSA1
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 6.8VC TSLP-2-17
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 6.8V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOD-882
Case / Package PG-TSLP-2-17
Family Name ESD3V3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD3V3S1B-02LRH E6327CT-ND, ESD3V3S1B-02LRH E6327DKR-ND, ESD3V3S1B02LRHE6327XTSA1DKR, ESD3V3S1B-02LRH E6327DKR, SP000908072, ESD3V3S1B02LRHE6327, ESD3V3S1B-02LRH E6327CT, ESD3V3S1B-02LRH E6327TR-ND, ESD3V3S1B02LRHE6327XTSA1TR, ESD3V3S1B-02LRH E6327, ESD3V3S1B-02LRH E6327TR, ESD3V3S1B02LRHE6327XTSA1CT
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871151-ESD3V3S1B02LRHE6327XTSA1
Ultra Librarian 3D Model Ultra Librarian ESD3V3S1B02LRHE6327XTSA1 CAD Model

Description

The Infineon Technologies ESD3V3S1B02LRHE6327XTSA1 is a Surface Mount TVS Diode from Infineon Technologies.

  • Purpose: Designed to protect sensitive electronics from voltage transients induced by electrostatic discharge (ESD), cable discharge events (CDE), and electrical fast transients (EFT)
  • Clamping Voltage: 6.8V typical
  • Peak Pulse Current: 8A (8/20μs)
  • Package: PG-TSLP-2-17
  • Category: Circuit Protection
  • Supply and Demand Status: limited
  • Quantity per package: 15000
  • MSL Level: 1 (Unlimited)
  • Other part numbers: ESD3V3S1B-02LRH E6327CT-ND, ESD3V3S1B-02LRH E6327DKR-ND, ESD3V3S1B02LRHE6327XTSA1DKR, ESD3V3S1B-02LRH E6327DKR, SP000908072, ESD3V3S1B02LRHE6327, ESD3V3S1B-02LRH E6327CT, ESD3V3S1B-02LRH E6327TR-ND, ESD3V3S1B02LRHE6327XTSA1TR, ESD3V3S1B-02LRH E6327, ESD3V3S1B-02LRH E6327TR, and ESD3V3S1B02LRHE6327XTSA1CT

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0644 $57.9600
2,185+ $0.0529 $115.5865
3,390+ $0.0512 $173.5680
4,665+ $0.0496 $231.3840
6,025+ $0.0480 $289.2000
8,065+ $0.0430 $346.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess