EN
  • EN
  • DE

ESD5V0H1U-02LS

Part No ESD5V0H1U-02LS
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description Ultra-Low Capacitance TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172638-ESD5V0H1U-02LS
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5V0H1U-02LS CAD Model

Description

The ESD5V0H1U-02LS is a Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD). This device is manufactured by Infineon Technologies and offers robust ESD protection with minimal impact on signal integrity.

Applications

  • USB data lines
  • HDMI interfaces
  • Ethernet ports
  • Antenna circuits in wireless devices
  • General I/O protection in electronic devices

Features

  • Low clamping voltage
  • Ultra-low capacitance (typically 0.3 pF)
  • Bidirectional ESD protection
  • Small package size (TSSLP-2-1)
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • RoHS compliant

Benefits

  • Provides excellent ESD protection to safeguard sensitive components from damage.
  • Minimizes signal distortion and preserves signal integrity in high-speed data applications due to its ultra-low capacitance.
  • Simplified circuit design with bidirectional protection.
  • Compact design suitable for space-constrained applications.
  • Meets industry standards for ESD protection.

Additional Details

The ultra-low capacitance of the ESD5V0H1U-02LS makes it particularly well-suited for protecting high-speed data lines such as USB 3.0 and HDMI. The low clamping voltage ensures that the protected components are not exposed to damaging voltage levels during an ESD event. The bidirectional protection simplifies the design by allowing the same device to protect against both positive and negative ESD strikes. The TSSLP-2-1 package is extremely small, making it ideal for use in portable devices and other applications where board space is at a premium. The device is compliant with the IEC 61000-4-2 standard, which specifies the requirements for ESD immunity testing. Infineon Technologies is a leading provider of semiconductor solutions, known for their high-quality and reliable protection devices.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess