EN
  • EN
  • DE

ESD5V0S1U-03W

Part No ESD5V0S1U-03W
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description Silicon TVS Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172640-ESD5V0S1U-03W
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD5V0S1U-03W CAD Model

Description

The ESD5V0S1U-03W is a bidirectional ESD (Electrostatic Discharge) protection diode manufactured by Infineon Technologies. This device is designed to protect sensitive electronic components from damage caused by ESD strikes. Its key features include a low clamping voltage, low capacitance, and a small form factor, making it suitable for use in a variety of portable and space-constrained applications.

Applications:

  • Mobile Devices: Protection of USB ports, antenna lines, and display interfaces in smartphones.
  • Tablets and Laptops: ESD protection for I/O ports, touchscreens, and communication interfaces.
  • Wearable Electronics: Protects sensitive circuitry in smartwatches, fitness trackers, and other wearable devices.
  • Automotive Applications: ESD protection for automotive communication buses and sensor inputs.
  • Industrial Equipment: Safeguards control lines and data interfaces in industrial control systems.

Features:

  • Bidirectional Protection: Provides protection against both positive and negative ESD strikes.
  • Low Clamping Voltage: Limits the voltage seen by the protected device during an ESD event.
  • Low Capacitance: Minimizes signal distortion and preserves signal integrity.
  • Small Form Factor: Allows for easy integration into space-constrained applications.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability and robustness.

Benefits:

  • Enhanced ESD Protection: Effectively protects sensitive components from ESD damage.
  • Improved System Reliability: Reduces the risk of component failure and increases product lifespan.
  • Minimal Signal Degradation: Low capacitance ensures signal integrity in high-speed data lines.
  • Space-Saving Design: Enables integration into compact electronic devices.
  • Wide Range of Applications: Suitable for use in a variety of electronic devices and systems.

The ESD5V0S1U-03W is designed to be placed as close as possible to the interface being protected. Its key parameters include a breakdown voltage around 5V, a dynamic resistance optimized for effective clamping, and a low leakage current to minimize power consumption. Its combination of performance and small size makes it an excellent choice for protecting sensitive electronics from ESD events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess