EN
  • EN
  • DE

FF300R12KT4

Part No FF300R12KT4
Manufacturer Infineon Technologies
Description 62mm C-series module with fast trench/fieldstop IGBT4 and optimized EmCon Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1174043-FF300R12KT4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF300R12KT4 CAD Model

Description

The FF300R12KT4 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Infineon Technologies. It is designed for high-power switching applications, providing efficient and reliable performance in demanding industrial environments. The module is a critical component in various power electronic systems.

Applications:

  • Motor Drives: Used in AC and DC motor drives for controlling the speed and torque of electric motors, which are widely used in industrial automation and machinery.
  • Inverters: Integrated into inverter circuits to convert DC power to AC power, crucial in applications such as solar power systems, UPS (Uninterruptible Power Supplies), and various industrial inverters.
  • Power Supplies: Used in industrial power supplies to provide reliable and efficient power conversion for a variety of electronic devices and systems.
  • Welding Equipment: Found in welding machines to precisely control the welding current and voltage, ensuring optimal welding performance.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters to efficiently convert renewable energy sources into electricity for grid integration or local consumption.

Features:

  • High Blocking Voltage: Typically features a blocking voltage of 1200V, making it suitable for medium to high voltage applications.
  • Low Saturation Voltage: Offers a low saturation voltage (VCE(sat)), which minimizes power dissipation and enhances overall efficiency.
  • Fast Switching Speed: Designed for fast switching speeds, enabling efficient operation in high-frequency applications and reducing switching losses.
  • Isolated Baseplate: Incorporates an isolated baseplate to simplify thermal management and electrical isolation.
  • Temperature Sensor: May include an integrated temperature sensor for monitoring the junction temperature and providing thermal protection.

Benefits:

  • Improved Efficiency: The low saturation voltage and fast switching speed contribute to high energy efficiency.
  • Reliable Performance: Designed for robust and reliable operation in harsh industrial environments.
  • Simplified Thermal Management: The isolated baseplate facilitates effective heat dissipation, enhancing the module's lifespan.
  • Compact Design: The module's compact design enables space-saving integration into various systems.
  • Enhanced System Protection: The integrated temperature sensor provides real-time temperature monitoring, safeguarding against overheating and potential damage.

Additional Details:

The FF300R12KT4 typically has a current rating of around 300A. It uses a standard module package for easy mounting and connection. The internal structure includes IGBT chips and diodes optimized for specific application requirements. This module is designed to meet the stringent requirements of modern power electronics applications, offering a balance of performance, reliability, and cost-effectiveness.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7068 $77.7068
2+ $63.7594 $127.5188
3+ $61.7670 $185.3010
4+ $59.7745 $239.0980
5+ $57.7820 $288.9100
6+ $51.8046 $310.8276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess