EN
  • EN
  • DE
  • IT

FMCDC-8FX-3051

Part No FMCDC-8FX-3051
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Standard Package 1
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1348364-FMCDC-8FX-3051
Ultra Librarian 3D Model Ultra Librarian FMCDC-8FX-3051 CAD Model

Description

The FMCDC-8FX-3051 is an evaluation board from Infineon Technologies designed to facilitate the development and testing of applications using Infineon's microcontrollers and digital signal processors (DSPs). It provides a comprehensive platform for engineers to explore the capabilities of Infineon's embedded solutions. This board is a valuable tool for designing and prototyping systems in various industrial and consumer applications.

Applications

  • Motor control applications
  • Industrial automation systems
  • Power management solutions
  • Consumer electronics development
  • Embedded systems prototyping

Features

  • Based on Infineon's high-performance microcontroller or DSP.
  • Multiple communication interfaces including UART, SPI, and I2C.
  • On-board debugging capabilities for easy code development and testing.
  • Various connectors for external sensors and actuators.
  • Power supply options for flexible power configurations.
  • User-friendly software development environment.

Benefits

  • Accelerates development time by providing a ready-to-use platform.
  • Reduces development costs by allowing early-stage testing and debugging.
  • Offers flexibility to experiment with different configurations and peripherals.
  • Enables engineers to quickly evaluate the performance of Infineon's microcontrollers and DSPs.
  • Supports a wide range of applications.

Additional Details

The evaluation board typically includes a pre-programmed bootloader for easy firmware updates. It also comes with example code and documentation to help users get started quickly. The board's layout is designed for optimal signal integrity and minimal noise. Infineon provides extensive support resources, including application notes and technical documentation, to assist developers in using the FMCDC-8FX-3051. Power requirements are typically 5V, and the board includes protection circuitry to prevent damage from overvoltage or overcurrent conditions. Board dimensions are approximately 100mm x 80mm, but refer to the official datasheet for precise measurements.

You May Also Be Interested in

Microchip Technology
PIC32MX470 CURIOSITY EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
TMS320F28335 EVAL BRD / TMS320F28335 C2000?, Delfino? C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to $70.0898
Microchip Technology
KIT EVAL XPLAINED ATXMEGA256A3BU
Need more? Email Us
Microchip Technology
XMEGA-A1 XPLAINED ATXMEGA128A1
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess