EN
  • EN
  • DE

HYS72D128020GR-7-A

Part No HYS72D128020GR-7-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-266 128Mx72 ECC Reg CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951704-HYS72D128020GR-7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72D128020GR-7-A CAD Model

Description

The HYS72D128020GR-7-A is a 1GB DDR2 ECC Registered DIMM (RDIMM) from Infineon Technologies (now part of Intel). It is designed for server and workstation environments requiring high reliability and data integrity. The ECC (Error-Correcting Code) feature corrects single-bit errors, which is crucial for maintaining system stability. Being a Registered DIMM (RDIMM) it includes a register that buffers the address, command, and control signals, reducing the load on the memory controller, and allows for higher density and improved signal integrity in server environments.

Applications:

  • Servers: Used in server systems to provide high-capacity and reliable memory for demanding workloads.
  • Workstations: Suitable for high-performance workstations running memory-intensive applications like video editing, 3D rendering, and scientific simulations.
  • Data Centers: Deployed in data centers to support virtual machines, databases, and other critical applications.

Features:

  • 1GB Capacity: Offers a significant amount of memory for multitasking and running memory-intensive applications.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology, providing faster data transfer rates compared to DDR.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing data integrity and system stability.
  • Registered DIMM (RDIMM): Reduces the load on the memory controller, enabling higher module densities and improved signal integrity.
  • DDR2-800 (PC2-6400): Supports a memory clock speed of 800MHz, providing high bandwidth for data transfer.

Benefits:

  • Increased System Stability: ECC functionality ensures data accuracy, preventing system crashes and data corruption.
  • Improved Performance: The higher clock speed and registered design contribute to faster data access and overall system performance.
  • Higher Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Enhanced Reliability: Designed for use in demanding environments, ensuring consistent performance and long-term reliability.

Additional Details:

This DDR2 RDIMM operates at 1.8V. The module is organized with multiple memory chips on each side. The specific timings and other detailed specifications can be found in the official Infineon datasheet for this part number. It's designed to be compatible with server and workstation motherboards that support DDR2 RDIMM memory and have the necessary slots and chipset compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess