EN
  • EN
  • DE

IAUC60N04S6N044ATMA1

Part No IAUC60N04S6N044ATMA1
Manufacturer Infineon Technologies
Catalog FETs - Single
Description IAUC60N04S6N044ATMA1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203057-IAUC60N04S6N044ATMA1
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
Series Automotive, AEC-Q101, OptiMOS™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Rds On (Max) @ Id, Vgs 4.52mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 3V @ 14µA
Ultra Librarian 3D Model Ultra Librarian IAUC60N04S6N044ATMA1 CAD Model

Description

IAUC60N04S6N044ATMA1 from Infineon Technologies is an N-channel MOSFET with a drain-to-source voltage of 40 V and a continuous drain current of 60 A (Tc). It is packaged in a PG-TDSON-8 surface mount package and is AEC-Q101 qualified for automotive applications.

The IAUC60N04S6N044ATMA1 is a member of Infineon's OptiMOS™ family of MOSFETs, which are designed to offer high performance and efficiency in a variety of applications. The IAUC60N04S6N044ATMA1 features a low on-resistance of 4.52 mΩ (max) at Id = 30 A and Vgs = 10 V, which helps to reduce power losses and improve efficiency. It also has a fast switching speed, which makes it ideal for use in high-frequency applications.

The IAUC60N04S6N044ATMA1 is well-suited for a wide range of automotive applications, including:

  • Engine and transmission control
  • Comfort electronics (e.g., steering, shock absorbers, air conditioning)
  • Safety systems (ABS, airbags, ESP)
  • Electric power steering
  • Hybrid and electric vehicles

In addition to its automotive applications, the IAUC60N04S6N044ATMA1 can also be used in a variety of industrial and consumer applications, such as:

  • Motor control
  • Power conversion
  • Battery management
  • Solar inverters
  • White goods

Here are some of the key features and benefits of the IAUC60N04S6N044ATMA1:

  • Low on-resistance (4.52 mΩ max at Id = 30 A and Vgs = 10 V)
  • Fast switching speed
  • AEC-Q101 qualified for automotive applications
  • Wide range of applications, including automotive, industrial, and consumer

Applications

The IAUC60N04S6N044ATMA1 is well-suited for a variety of applications, including:

  • Automotive: engine and transmission control, comfort electronics, safety systems, electric power steering, hybrid and electric vehicles
  • Industrial: motor control, power conversion, battery management, solar inverters
  • Consumer: white goods

Conclusion

The IAUC60N04S6N044ATMA1 is a high-performance N-channel MOSFET that is ideal for a wide range of applications. It features a low on-resistance, fast switching speed, and is AEC-Q101 qualified for automotive applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0362 $51.8100
120+ $0.8503 $102.0360
185+ $0.8237 $152.3845
255+ $0.7971 $203.2605
325+ $0.7706 $250.4450
435+ $0.6908 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess