EN
  • EN
  • DE

ICE2A0565

Part No ICE2A0565
Manufacturer Infineon Technologies
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Infineon Technologies
Package Bulk
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 13.5 V
Voltage - Supply (Vcc/Vdd) 8.5V ~ 21V
Duty Cycle 72%
Frequency - Switching 100kHz
Power (Watts) 23 W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package PG-DIP-8
Mounting Type Through Hole
Base Product Number ICE2A0565
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600404-ICE2A0565
Ultra Librarian 3D Model Ultra Librarian ICE2A0565 CAD Model

Description

The 600404-ICE2A0565 is an AC/DC converter and offline switch integrated circuit (IC) designed for power management applications.

  • Power Delivery: up to 23W
  • Isolation: offers isolation for enhanced safety
  • Internal Switch: yes
  • Breakdown Voltage: 650V
  • Topology: flyback
  • Duty Cycle: 72%
  • Fault Protections: current limiting, open loop, over load, over temperature, and over voltage
  • Control Feature: soft start
  • Mounting: through hole
  • Package: 8-DIP
  • Manufacturer: Infineon Technologies
  • Product Status: active
  • Applications: power supply applications

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8046
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3508 $56.7540
11+ $9.3135 $102.4485
17+ $9.0224 $153.3808
23+ $8.7314 $200.8222
30+ $8.4403 $253.2090
40+ $7.5672 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess