EN
  • EN
  • DE

IPB100N08S2L-07

Part No IPB100N08S2L-07
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS® Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186023-IPB100N08S2L-07
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPB100N08S2L-07 CAD Model

Description

The IPB100N08S2L-07 is a high-performance OptiMOS™ power MOSFET from Infineon Technologies, designed for demanding power switching applications. This N-channel MOSFET offers an extremely low on-resistance and excellent switching performance, contributing to high efficiency and reduced power losses. It's commonly used in synchronous rectification and DC-DC conversion.

Applications:

  • Synchronous Rectification in AC/DC Power Supplies
  • DC/DC Converters in Servers and Telecom Equipment
  • Motor Control Applications
  • High-Frequency Switching Applications
  • OR-ing and Hot-Swap Applications

Features:

  • Optimized for Synchronous Rectification: Designed for highest efficiency in synchronous rectification topologies.
  • Very Low On-Resistance R<sub>DS(on): Reduces conduction losses and improves efficiency.
  • 100% Avalanche Tested: Ensures robustness and reliability.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers, simplifying design.
  • PG-TO263 Package: Suitable for surface mounting.
  • Pb-free plating; RoHS compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • Improved Power Density: Enables smaller and more compact designs.
  • Enhanced Reliability: Robust design ensures long-term performance.
  • Simplified Design: Logic level gate drive simplifies the driver circuitry.
  • Lower System Cost: Reduces the need for extensive cooling solutions.

Additional Details:

The IPB100N08S2L-07 boasts a drain-source voltage (V<sub>DS) of 80V and a continuous drain current (I<sub>D) of 100A. The extremely low on-resistance (R<sub>DS(on)) of typically 7 mΩ at V<sub>GS = 10V is a key feature. The device is packaged in a PG-TO263 (D2PAK) package. This MOSFET is characterized by fast switching speeds and low gate charge, leading to reduced switching losses. The thermal resistance is optimized for efficient heat dissipation. Avalanche ruggedness ensures that the device can withstand transient voltage spikes.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4645 $58.5800
100+ $1.2024 $120.2400
150+ $1.1642 $174.6300
205+ $1.1273 $231.0965
270+ $1.0892 $294.0840
355+ $0.9771 $346.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess