EN
  • EN
  • DE

IPB65R110CFDA

Part No IPB65R110CFDA
Manufacturer Infineon Technologies
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1418+
Reference case TO263-3
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 731408-IPB65R110CFDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPB65R110CFDA CAD Model

Description

The IPB65R110CFDA is a CoolMOS™ CFD7A series power MOSFET from Infineon Technologies. This MOSFET is specifically designed for resonant switching topologies, offering excellent efficiency and reliability. It is commonly used in applications requiring high power density and low switching losses.

Applications:

  • Lighting (e.g., LED drivers, HID ballasts)
  • Server and telecom power supplies
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)
  • Induction heating
  • Electric vehicle (EV) charging stations

Features:

  • CoolMOS™ CFD7A technology
  • Fast switching performance
  • Low on-resistance (RDS(on))
  • Integrated gate resistor (Rg)
  • Reduced gate charge (Qg)
  • Improved body diode ruggedness
  • Pb-free lead plating; RoHS compliant

Benefits:

  • High efficiency: CoolMOS™ CFD7A technology minimizes switching losses, leading to improved system efficiency and reduced heat generation.
  • High power density: Low RDS(on) enables higher power levels in smaller packages.
  • Increased system reliability: Improved body diode ruggedness ensures robust performance under demanding conditions.
  • Simplified design: Integrated gate resistor simplifies gate drive design and reduces external component count.
  • Reduced EMI: Fast switching performance is optimized to minimize electromagnetic interference (EMI).
  • Environmentally friendly: Pb-free and RoHS compliant.

Technical Specifications:

  • Voltage Rating: 650V
  • RDS(on) (at VGS=10V): 110 mΩ (typical)
  • Continuous Drain Current (ID): 19.9A (at TC=25°C)
  • Gate Charge (Qg): 21 nC (typical)
  • Package: PG-TO263-3
  • Operating Temperature Range: -55°C to +150°C

The IPB65R110CFDA offers a compelling combination of performance, reliability, and ease of use, making it an excellent choice for resonant switching power supply designs. Consult the official Infineon datasheet for the most up-to-date and precise specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0838 $56.5866
14+ $7.5623 $105.8722
21+ $7.3015 $153.3315
30+ $6.7800 $203.4000
39+ $6.5192 $254.2488
48+ $6.2585 $300.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess