The IPB65R280C6 is a CoolMOS™ C6 Power Transistor from Infineon Technologies. This is a high-performance, high-voltage N-channel MOSFET designed for use in switched-mode power supplies (SMPS) and other power conversion applications. It utilizes Infineon's advanced CoolMOS™ technology to achieve very low on-resistance and gate charge, resulting in improved efficiency and reduced power dissipation.
Applications:
- Switched Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- Flyback Converters
- Two-Transistor Forward Converters
- LCD and PDP TV Power Supplies
Features:
- 650V Breakdown Voltage
- Very Low On-Resistance RDS(on)
- Low Gate Charge Qg
- Integrated Gate Resistor RG
- Improved Switching Performance
- Increased System Reliability
- Pb-free Plating
Benefits:
- High Efficiency due to reduced conduction and switching losses
- Simplified Design with integrated gate resistor
- Improved Reliability and Robustness
- Lower System Cost
- Higher Power Density
Additional Details:
The IPB65R280C6 is available in a PG-TO263 package. It has a continuous drain current (ID) rating of 11A. It has a typical gate charge (Qg) of 26 nC and a very low on-resistance of 0.28 Ohms. The integrated gate resistor helps to reduce EMI and improve switching performance. This device is optimized for hard-switching topologies and offers significant performance improvements compared to traditional MOSFETs.