The IPB80N03S4L-02 is a Power MOSFET from Infineon Technologies, belonging to the OptiMOS™ family. It is an N-channel enhancement mode MOSFET designed for low voltage applications requiring high efficiency and power density. Its key features include very low on-state resistance and optimized switching characteristics.
Applications:
- Synchronous Rectification in SMPS
- DC-DC converters
- Power Tools
- Battery Management Systems (BMS)
- Motor Control
Features:
- Logic Level: Allows microcontroller direct drive.
- Ultra Low R<sub>DS(on): Minimizes conduction losses.
- Low Qg and Qgs: Reduces switching losses.
- Avalanche Rated: Rugged and reliable performance.
- Pb-free plating; RoHS compliant: Environmentally friendly.
Benefits:
- High Efficiency: Reduces power losses in the system.
- High Power Density: Enables smaller and lighter designs.
- Simplified Driving: Logic level gate drive simplifies design.
- Robustness: Can withstand transient voltage spikes.
Additional Details:
The IPB80N03S4L-02 has a drain-source voltage (V<sub>DS) of 30 V and a continuous drain current (I<sub>D) of 80 A. The on-state resistance (R<sub>DS(on)) is typically 2 mΩ at V<sub>GS = 10 V. The device comes in a PG-TO263 package. This MOSFET is designed for high-frequency switching applications and features a low gate charge, which further reduces switching losses. The low on-resistance contributes to reduced conduction losses, further enhancing efficiency. It is commonly used in synchronous rectification in switched-mode power supplies (SMPS) and DC-DC converters. Logic level compatibility simplifies the design as it can be driven directly from microcontrollers without the need for additional gate driver circuitry.