EN
  • EN
  • DE

IPD042P03L3G

Part No IPD042P03L3G
Manufacturer Infineon Technologies
Catalog Misc Products
Description OptiMOSTM P3 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825970-IPD042P03L3G
Ultra Librarian 3D Model Ultra Librarian IPD042P03L3G CAD Model

Description

The IPD042P03L3G is a P-channel MOSFET from Infineon Technologies, designed for load switching and power management applications. This MOSFET features a low on-state resistance (RDS(on)), enabling efficient power conversion and reduced power losses. Its optimized design ensures reliable performance and thermal efficiency.

Applications:

  • Battery Management Systems (BMS): Used for load switching and protection in battery-powered devices.
  • Load Switches: Controlling power distribution in electronic systems.
  • Power Management Circuits: Implementing efficient power regulation and switching.
  • DC-DC Converters: Enabling efficient voltage conversion in various applications.
  • Reverse Polarity Protection: Preventing damage from incorrect polarity connections.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Logic Level Input: Can be directly driven by logic-level signals.
  • Avalanche Rated: Withstands transient voltage spikes.
  • Pb-Free and RoHS Compliant: Environmentally friendly and compliant with regulations.
  • Optimized for 12V applications: Designed to perform optimally at 12V for automotive and industrial usage.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses and improves overall system efficiency.
  • Simplified Drive Circuitry: Logic level input simplifies driver design and reduces component count.
  • Robust Performance: Avalanche rating ensures reliable operation under transient conditions.
  • Compact Design: Allows for integration into space-constrained applications.
  • Improved Thermal Performance: Efficient heat dissipation contributes to long-term reliability.

Additional Details:

The IPD042P03L3G is typically used in applications requiring efficient power switching and load management. Its low on-resistance minimizes power dissipation, making it suitable for battery-powered devices and other energy-sensitive applications. The logic-level input allows direct control from microcontrollers and other digital circuits, simplifying the overall design.

Key specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID), and RDS(on) at specific VGS levels. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8967 $53.8020
120+ $0.8389 $100.6680
190+ $0.8100 $153.9000
270+ $0.7521 $203.0670
350+ $0.7232 $253.1200
435+ $0.6943 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess