EN
  • EN
  • DE

LT1461AIS8-3.3

Part No LT1461AIS8-3.3
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205710-LT1461AIS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-3.3 CAD Model

Description

LT1461AIS8-3.3 Precision Voltage Reference

The LT1461AIS8-3.3 is a high-precision, low-power voltage reference from Linear Technology, which is renowned for its stability and accuracy. Designed to provide a fixed 3.3V output, this component is housed in a compact SO-8 package, making it suitable for a wide range of applications where space is at a premium and precision is essential.

This voltage reference features an impressive initial accuracy of ±0.05% and a low temperature coefficient of 10ppm/°C, ensuring reliable performance over a wide temperature range. It is capable of sourcing up to 20mA and sinking up to -20mA, providing flexibility in a variety of designs that require a stable reference voltage.

The LT1461AIS8-3.3 is characterized by its low dropout performance, typically less than 100mV at full load, which allows for efficient operation even with minimal input-to-output differentials. Its low output noise of only 20μV RMS (10Hz to 100kHz) makes it an excellent choice for precision instrumentation, data conversion, and high-resolution analog-to-digital applications where noise can significantly impact performance.

Additional features of the LT1461AIS8-3.3 include a no-load quiescent current of 125μA, which reduces to 100μA under full load conditions. This low power consumption, combined with the device's excellent load regulation characteristics, makes it an ideal choice for battery-powered devices and portable equipment.

With its robust design, the LT1461AIS8-3.3 also offers protection against reverse battery, ensuring that the device remains safe in the event of incorrect power connections. Furthermore, its wide operating temperature range from -40°C to 85°C allows it to function reliably in both commercial and industrial environments.

Whether you are designing precision power supplies, portable instruments, or any application that demands a high-accuracy voltage reference, the LT1461AIS8-3.3 from Linear Technology is an excellent choice that combines performance with practicality.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess