EN
  • EN
  • DE
  • IT

IPD200N15N3G

Part No IPD200N15N3G
Manufacturer Infineon Technologies
Description OptiMOS™3 Power-Transistor Features Excellent gate charge x R DS(on) product (FOM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case TO-252
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 731413-IPD200N15N3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPD200N15N3G CAD Model

Description

The IPD200N15N3G is a OptiMOS™ power MOSFET from Infineon Technologies. It's designed for a wide range of applications requiring efficient power switching, particularly in automotive and industrial settings. This MOSFET is known for its low on-resistance and excellent thermal performance.

Applications:

  • Automotive body control modules
  • Automotive power distribution
  • Industrial motor control
  • DC-DC converters
  • Battery management systems
  • Power tools

Features:

  • OptiMOS™ technology
  • Very low on-resistance RDS(on)
  • Logic level input
  • 175°C operating temperature
  • Avalanche rated
  • Pb-free lead plating; RoHS compliant
  • Halogen-free according to IEC61249-2-21

Benefits:

  • High efficiency: Very low RDS(on) minimizes conduction losses, leading to improved system efficiency.
  • Reduced heat generation: Low RDS(on) reduces power dissipation and simplifies thermal management.
  • Simplified gate drive: Logic level input allows for direct drive from microcontrollers and other logic devices.
  • Robust performance: High operating temperature and avalanche rating ensure reliable operation under demanding conditions.
  • Environmentally friendly: Pb-free and RoHS compliant, halogen-free.
  • Automotive qualified: Suitable for use in demanding automotive applications.

Technical Specifications:

  • Voltage Rating: 150V
  • RDS(on) (at VGS=10V): 20 mΩ (typical)
  • Continuous Drain Current (ID): 50A (at TC=25°C)
  • Gate Charge (Qg): 30 nC (typical)
  • Package: PG-TO252-3 (DPAK)
  • Operating Temperature Range: -55°C to +175°C

The IPD200N15N3G provides a reliable and efficient solution for power switching applications. Refer to the official Infineon datasheet for the most current and detailed specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0982 $60.4010
125+ $0.9012 $112.6500
195+ $0.8729 $170.2155
270+ $0.8448 $228.0960
345+ $0.8166 $281.7270
460+ $0.7321 $336.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,975 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess