The IPD25N06S4L-30 is an N-channel OptiMOS™ power MOSFET manufactured by Infineon Technologies. This MOSFET is designed to offer high efficiency and low power losses in a variety of applications. Its key characteristics include a low on-state resistance and optimized switching behavior, making it suitable for demanding power conversion tasks.
Applications:
- Synchronous rectification in switched-mode power supplies (SMPS)
- DC-DC converters
- Power tools
- Motor control
- Battery management systems
Features:
- Extremely low on-state resistance Rds(on)
- Optimized for high-frequency switching
- Logic level drive
- Avalanche rated
- 100% Avalanche tested
- Pb-free lead plating; RoHS compliant
Benefits:
- High system efficiency due to reduced conduction losses
- Improved thermal performance due to minimized heat generation
- Simplified gate drive circuitry
- Robustness against voltage transients
- Environmentally friendly due to Pb-free and RoHS compliance
Additional Details:
The IPD25N06S4L-30 features a Drain-Source voltage (Vds) of 60V and a continuous Drain current (Id) of 25A. The device comes in a PG-TO252-3 package, intended for surface mount assembly. The ‘S4L’ designation represents the fourth generation of Infineon's OptiMOS™ technology, characterized by further improvements in on-state resistance and switching performance. The “-30” likely refers to the packaging quantity on the reel or tube.
This MOSFET is especially suitable for applications that require a combination of high efficiency and compact size. It is commonly used in modern electronic devices where power density and thermal management are critical.