EN
  • EN
  • DE
  • IT

IPD60R400CEAUMA1

Part No IPD60R400CEAUMA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14.7A TO252  /  N-Channel 600 V 14.7A (Tc) 112W (Tc) Surface Mount PG-TO252-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Infineon Technologies
Series CoolMOS™ CE
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 14.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 400mOhm @ 3.8A, 10V
Vgs(th) (Max) @ Id 3.5V @ 300µA
Gate Charge (Qg) (Max) @ Vgs 32 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 700 pF @ 100 V
Power Dissipation (Max) 112W (Tc)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-TO252-2
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number IPD60R400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names IPD60R400CEAUMA1-ND,2156-IPD60R400CEAUMA1,IPD60R400CEAUMA1DKR,IPD60R400CEAUMA1CT,IPD60R400CEAUMA1TR,INFINFIPD60R400CEAUMA1,SP001396880
Standard Package 2,500
Win Source Part Number 1161294-IPD60R400CEAUMA1
Ultra Librarian 3D Model Ultra Librarian IPD60R400CEAUMA1 CAD Model

Description

The Infineon Technologies IPD60R400CEAUMA1 is an N-channel MOSFET transistor that belongs to the CoolMOS CE series.

  • Drain-Source Voltage: 600V
  • Continuous Drain Current: 14.7A @ 25°C
  • Rds on @ Id, Vgs: 400mOhm @ 3.8A, 10V
  • Power Dissipation: 112W (Tc)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1576
Rohm Semiconductor
Lowest to $0.2264
Toshiba Semiconductor and Storage
Lowest to $0.6108
Renesas Electronics America
Lowest to $2.3013
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
Toshiba Semiconductor and Storage
Lowest to $0.4902
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $7.3127

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5132 $56.4520
235+ $0.4801 $112.8235
365+ $0.4636 $169.2140
525+ $0.4304 $225.9600
680+ $0.4140 $281.5200
850+ $0.3974 $337.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess