EN
  • EN
  • DE
  • IT

IPG20N04S4-08

Part No IPG20N04S4-08
Manufacturer Infineon Technologies
Catalog FETs - Arrays
Description IPG20N04 - 20V-40V N-CHANNEL AUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Infineon Technologies
Series OptiMOS™T2
Package Bulk
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 20A (Tc)
Rds On (Max) @ Id, Vgs 7.6mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 4V @ 30µA
Gate Charge (Qg) (Max) @ Vgs 36nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2940pF @ 25V
Power - Max 65W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PG-TDSON-8-4
Base Product Number IPG20N
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 603531-IPG20N04S4-08
Ultra Librarian 3D Model Ultra Librarian IPG20N04S4-08 CAD Model

Description

The IPG20N04S4-08 is a MOSFET transistor array from Infineon Technologies.

  • It is: a discrete semiconductor product in the category of FETs and MOSFETs.
  • This MOSFET array belongs to: the OptiMOS™T2 series and has a drain to source voltage (Vdss) of 40V.
  • The continuous drain current (Id) is: 20A @ 25°C.
  • The Rds On (Max) is: 7.6mOhm @ a current of 17A and a gate-source voltage (Vgs) of 10V.
  • The IPG20N04S4-08 features: a dual N-Channel configuration.
  • It is designed for: surface mount applications and comes in an 8-PowerVDFN package.
  • The gate charge (Qg) is: 36nC @ a gate-source voltage of 10V.
  • The IPG20N04S4-08 operates in: a temperature range of -55°C to 175°C.
  • With a: maximum power dissipation of 65W @ case temperature (Tc), this MOSFET array offers reliable performance.
  • This product is: part of the active product series by Infineon Technologies.

You May Also Be Interested in

Infineon Technologies
Battery operated DC motor inverter MOSFET | MOSFET 2N-CH 30V 8.1A 8SO
Lowest to $2.9324
Nexperia USA Inc.
Trans MOSFET N-CH 40V 30A Automotive 8-Pin LFPAK-D T/R / MOSFET 2N-CH 40V 30A 56LFPAK
Lowest to $1.2785
Infineon Technologies
MOSFET 2P-CH 30V 4.9A 8-SOIC
Lowest to $0.4790
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 12V 10A 8-SOIC
Lowest to $0.5985
Diodes Incorporated
Provides a reliable and robust interface between sensitive logic and DC relay coils | MOSFET 2N-CH 60V 0.63A TSOT26
Lowest to $3.9411
NEC
Lowest to $4.6609
Infineon Technologies
HEXFET Power MOSFET(-20V, 0.018ohm) | MOSFET 2P-CH 20V 9A 8-SOIC
Lowest to $1.6632
Renesas Electronics America
MOSFET N-CH DUAL LGA
Lowest to $0.4023
Diodes Incorporated
30V DUAL N AND P-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET N/P-CH 30V 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8369 $50.2140
150+ $0.6867 $103.0050
230+ $0.6652 $152.9960
315+ $0.6438 $202.7970
405+ $0.6223 $252.0315
540+ $0.5579 $301.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess