EN
  • EN
  • DE

BUK7K8R7-40EX

Part No BUK7K8R7-40EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description Trans MOSFET N-CH 40V 30A Automotive 8-Pin LFPAK-D T/R / MOSFET 2N-CH 40V 30A 56LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Polarity 2 N-Channel (Dual)
FET Feature Standard
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 30A
Rds On (Maximum) at Id, Vgs 8.5mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 21.8nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 1439pF at 25V
Maximum Power 53W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 730156-BUK7K8R7-40EX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BUK7K8R7-40E
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BUK7K8R7-40EX CAD Model

Description

The Nexperia USA Inc. electronic component with Win Source Part Number 730156-BUK7K8R7-40EX is a dual N-channel transistor that belongs to the BUK7K8R7-40E family.

  • Supply and Demand Status: Balance
  • Packaging Type: Reel
  • Mounting Style: SMD
  • Standard FET: Yes
  • ECCN: EAR99
  • Estimated EOL Date: 2029
  • Halogen-Free Standards: Compliant
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Maximum Power: 53W
  • Vds - Drain-Source Breakdown Voltage: 40V
  • Id - Continuous Drain Current: 30A
  • Rds On (Maximum) @ Id, Vgs: 8.5mOhm @ 15A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 21.8nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 1439pF @ 25V

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.2256
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9355 $51.4525
115+ $0.8752 $100.6480
180+ $0.8450 $152.1000
255+ $0.7847 $200.0985
335+ $0.7545 $252.7575
415+ $0.7243 $300.5845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess