EN
  • EN
  • DE

RS-15-48

Part No RS-15-48
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 15W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 19 Weeks
Features Enclosed AC DC Converters Output 48V - - - 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Manufacturer Mean Well Enterprises Co., Ltd.
Series RS-15 (15W)
Package Box
Operating Temperature Range -20°C ~ 70°C (With Derating)
Mounting Chassis Mount
Family Name RS-15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 1866-4132, RS-15-48-ND
Quantity per package 108
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932427-RS-15-48
Ultra Librarian 3D Model Ultra Librarian RS-15-48 CAD Model

Description

RS-15-48 is a 15W enclosed AC DC converter manufactured by Mean Well Enterprises Co., Ltd. Mean Well Enterprises Co., Ltd.

  • Power: 15W
  • Operating Temperature Range: -20°C to 70°C (with derating)
  • Output: 48V and 313mA
  • Input: 85 ~ 264 VAC and 120 ~ 370 VDC
  • Category: Power Supplies - External/Internal (Off-Board)
  • ECCN: EAR99
  • Estimated Production Lead Time: 19 weeks
  • REACH: REACH unaffected
  • HTSUS code: 8504.40.9510
  • Other part numbers: 1866-4132 and RS-15-48-ND

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 10W
Lowest to $50.3963
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9054 $69.5270
11+ $11.4096 $125.5056
16+ $11.0530 $176.8480
22+ $10.6965 $235.3230
28+ $10.3399 $289.5172
38+ $9.2703 $352.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess