EN
  • EN
  • DE
  • IT

DMN61D8LVTQ-7

Part No DMN61D8LVTQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description Provides a reliable and robust interface between sensitive logic and DC relay coils | MOSFET 2N-CH 60V 0.63A TSOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 630mA
Rds On (Maximum) at Id, Vgs 1.8Ohm at 150mA, 5V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 0.74nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds 12.9pF at 12V
Maximum Power 820mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759237-DMN61D8LVTQ-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN61D8LVTQ-7 CAD Model

Description

Product Overview: DMN61D8LVTQ-7 from Diodes Incorporated

The DMN61D8LVTQ-7 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is particularly well-suited for a wide range of applications, including power management, load switching, and converter circuits in consumer, industrial, and automotive industries.

Key Features

  • Low On-Resistance: The DMN61D8LVTQ-7 boasts a very low on-resistance, which translates to high efficiency and minimal power loss during operation, making it an excellent choice for power-sensitive applications.
  • Dual MOSFET Configuration: This device integrates two N-channel MOSFETs in a single package, providing a compact solution that saves space on printed circuit boards (PCBs).
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current, which allows it to handle significant power levels, suitable for demanding tasks.
  • Fast Switching Speed: The fast switching capabilities of the DMN61D8LVTQ-7 ensure efficient operation at high frequencies, which is critical for modern electronic applications.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily turned on at lower gate voltages, improving its compatibility with low-voltage drive signals.

Package and Reliability

The DMN61D8LVTQ-7 is offered in a compact DFN2020-6 (Type B) package, which is characterized by its small footprint and low profile. The package is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. Additionally, the device is designed to meet or exceed the reliability standards required in commercial and industrial applications, ensuring a long operational life and stable performance.

Applications

With its robust design and versatile features, the DMN61D8LVTQ-7 is suitable for a variety of applications such as:

  • Power Management Systems
  • DC-DC Converters
  • Load Switching Circuits
  • Battery Management
  • Motor Control Circuits
  • Portable Electronic Devices

In conclusion, the DMN61D8LVTQ-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management and switching applications with a dual N-channel enhancement mode MOSFET that combines performance and compactness.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Diodes Incorporated
Lowest to $0.6913
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5188 $52.7820
35+ $2.8873 $101.0555
54+ $2.7970 $151.0380
74+ $2.7068 $200.3032
96+ $2.6166 $251.1936
128+ $2.3459 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess