EN
  • EN
  • DE
  • IT

IPG20N04S4L-11A

Part No IPG20N04S4L-11A
Manufacturer Infineon Technologies
Description Dual N-channel Logic Level - Enhancement mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186227-IPG20N04S4L-11A
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPG20N04S4L-11A CAD Model

Description

The IPG20N04S4L-11A is an N-Channel MOSFET from Infineon Technologies' OptiMOS™ family. It's designed for high-efficiency synchronous rectification in switched-mode power supplies (SMPS) and other power management applications. It is known for its low on-state resistance and fast switching capabilities.

Applications

  • Synchronous Rectification: Efficient rectification in SMPS for servers, telecom equipment, and desktop PCs.
  • DC-DC Conversion: Used in POL (Point-of-Load) converters and other DC-DC applications.
  • Motor Control: Suitable for motor control applications where low conduction losses are essential.
  • Battery Management Systems (BMS): Can be used in BMS for efficient power switching.

Features

  • N-Channel MOSFET: Enhances efficiency in low-side switching applications.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency.
  • Optimized for Synchronous Rectification: Designed for fast switching and low reverse recovery charge (Qrr).
  • Logic Level Input: Enables direct drive from microcontrollers and other logic devices.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Halogen-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • High Efficiency: Low RDS(on) and optimized switching characteristics lead to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, simplifying thermal management.
  • Simplified Design: Logic level input reduces the need for complex gate drive circuitry.
  • Enhanced Reliability: Avalanche rating and robust design ensure reliable operation in demanding environments.
  • Environmentally Friendly: Halogen-free and RoHS compliance meet environmental standards.

Additional Details

The IPG20N04S4L-11A typically comes in a surface-mount package designed for efficient heat dissipation. Proper layout and thermal management are crucial for achieving optimal performance. Consult the Infineon datasheet for detailed specifications, application notes, and recommended operating conditions. Gate drive resistors are often used to optimize switching performance and reduce EMI.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9129 $68.4675
175+ $0.7492 $131.1100
270+ $0.7258 $195.9660
370+ $0.7024 $259.8880
480+ $0.6788 $325.8240
640+ $0.6087 $389.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess