The IPP034N08N5 is a CoolMOS™ Power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications, offering low on-resistance (RDS(on)) and excellent switching performance. It is particularly well-suited for use in power supplies, motor control, and other applications requiring efficient power conversion.
Applications:
- Switched-mode power supplies (SMPS)
- DC-DC converters
- Motor control circuits
- LED lighting
- Synchronous rectification
Features:
- Low on-resistance (RDS(on))
- High avalanche ruggedness
- Fast switching speed
- Integrated gate resistor
- Pb-free lead finish; RoHS compliant
Benefits:
- Reduced power losses, leading to higher efficiency
- Increased system reliability due to robust design
- Improved switching performance in high-frequency applications
- Simplified gate drive design
- Environmentally friendly
Additional Details:
The IPP034N08N5 has a drain-source voltage (VDS) rating of 80V and a continuous drain current (ID) rating of up to 69A (depending on the case temperature). Its typical on-resistance (RDS(on)) is 3.4 mΩ. The device is available in a TO-220 package. The integrated gate resistor helps to damp oscillations and reduce EMI. Its high avalanche ruggedness enables the MOSFET to withstand transient voltage spikes, further enhancing system reliability. The low RDS(on) significantly reduces conduction losses, resulting in improved power efficiency. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications. The TO-220 package provides good thermal performance, allowing the device to operate at higher power levels.