EN
  • EN
  • DE

2SA2126-S-TL-E

Part No 2SA2126-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 520mV @ 100mA, 2A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 390MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 1004211-2SA2126-S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2126-S-TL-E CAD Model

Description

ON Semiconductor 2SA2126-S-TL-E PNP Transistor

The ON Semiconductor 2SA2126-S-TL-E is a high-performance PNP transistor designed for a wide range of electronic applications. This bipolar junction transistor (BJT) is well-suited for use in power management and signal processing circuits where efficiency and reliability are of paramount importance. The 2SA2126-S-TL-E offers a combination of low saturation voltage and high-speed switching, making it an ideal choice for designers looking to improve system performance while reducing energy consumption.

Featuring a compact SOT-23 package, the 2SA2126-S-TL-E is designed for surface-mount technology (SMT), which allows for high-density PCB mounting and is well-suited for automated assembly processes. The small footprint of the device ensures that it is a good fit for space-constrained applications, while still providing robust performance characteristics.

Key specifications of the 2SA2126-S-TL-E include a collector-emitter voltage (Vceo) of -50V and a collector current (Ic) of -2A, which provides the capability to handle moderate power levels in a variety of circuits. The device also features a collector power dissipation (Pc) of 1W, which contributes to its ability to manage power effectively. Additionally, the high current gain bandwidth product (fT) allows the transistor to operate efficiently at high frequencies, making it suitable for amplification and switching applications in audio, telecommunications, and other high-speed signal processing circuits.

The 2SA2126-S-TL-E is characterized by its high reliability and consistent performance, thanks to ON Semiconductor's commitment to quality in manufacturing. This transistor also meets various environmental standards, being lead-free and RoHS compliant, which reflects the company's dedication to environmental responsibility.

In summary, the ON Semiconductor 2SA2126-S-TL-E is a versatile PNP transistor that offers designers a balance of power handling, switching speed, and miniaturization. Whether used in consumer electronics, industrial control systems, or communication infrastructure, this component provides a reliable solution to meet the demanding requirements of modern electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess