EN
  • EN
  • DE

IPP03N03LB

Part No IPP03N03LB
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS®2 Power-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186285-IPP03N03LB
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPP03N03LB CAD Model

Description

The IPP03N03LB from Infineon Technologies is a high-performance OptiMOS™ power MOSFET, designed for a wide range of applications requiring efficient power conversion and management. This N-channel enhancement mode MOSFET utilizes advanced trench technology to achieve low on-state resistance (RDS(on)) and excellent switching performance, making it suitable for demanding power electronic systems.

Applications

  • Synchronous rectification in AC-DC and DC-DC converters
  • Motor control applications
  • Power management in battery-powered systems
  • Uninterruptible Power Supplies (UPS)
  • Switched-mode power supplies (SMPS)

Features

  • Low on-state resistance (RDS(on)) for reduced power losses
  • Optimized for synchronous rectification
  • Fast switching speed for high-frequency operation
  • Avalanche rated for ruggedness and reliability
  • Logic level drive capability for easy microcontroller interfacing
  • Halogen-free according to IEC61249-2-21
  • Pb-free lead plating; RoHS compliant

Benefits

  • Increased energy efficiency due to low RDS(on)
  • Reduced system size and cost due to high power density
  • Improved thermal performance due to low conduction losses
  • Enhanced system reliability due to avalanche capability
  • Simplified gate drive circuitry with logic level compatibility

Additional Details

The IPP03N03LB features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 75A (depending on operating conditions and package mounting). The typical gate charge (Qg) is low, contributing to its fast switching behavior. It is available in a PG-TO220 package, offering excellent thermal dissipation capabilities. Its low RDS(on) minimizes conduction losses, improving overall system efficiency, which is essential in applications where power consumption is a critical factor. The device is designed for optimal performance in synchronous rectification topologies, a technique commonly used in modern power supplies to improve efficiency. The logic level gate drive allows for direct interfacing with microcontrollers and other low-voltage control circuits, simplifying system design.

The product's robust design, including avalanche capability, ensures reliability in demanding applications where voltage transients might occur. By minimizing power losses and optimizing switching characteristics, the IPP03N03LB helps designers meet stringent energy efficiency standards. The device is also compliant with environmental regulations, being halogen-free and RoHS compliant.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess