The IPP04CN10NGXKSA1, manufactured by Infineon Technologies, is a high-performance OptiMOS™ power MOSFET designed for demanding power conversion applications. This device is part of Infineon's extensive portfolio of power semiconductors known for their efficiency, reliability, and robust performance. The IPP04CN10NGXKSA1 is specifically optimized to minimize conduction and switching losses, making it ideal for use in synchronous rectification, DC-DC converters, and motor control systems.
Applications
- Synchronous Rectification in AC-DC and DC-DC converters
- DC-DC converters for server and telecom power supplies
- Motor control applications in industrial drives
- Battery management systems (BMS)
- Uninterruptible Power Supplies (UPS)
- LED lighting applications
Features
- Optimized for high-frequency switching
- Very low on-resistance RDS(on) for reduced conduction losses
- Low gate charge Qg for efficient switching
- Avalanche rated for robust operation
- 100% avalanche tested
- Pb-free plating; RoHS compliant
- Available in a PG-TO220 package
Benefits
- Increased efficiency in power conversion systems
- Reduced power dissipation and improved thermal performance
- Higher power density due to minimized losses
- Enhanced system reliability and robustness
- Simplified thermal management
- Optimized for high-frequency operation
- Environmentally friendly due to Pb-free and RoHS compliance
Additional Details
The IPP04CN10NGXKSA1 power MOSFET features Infineon's advanced OptiMOS™ technology, which is designed to minimize on-resistance and gate charge, resulting in reduced conduction and switching losses. The low on-resistance (RDS(on)) significantly reduces power dissipation, allowing for higher efficiency and improved thermal performance. The low gate charge (Qg) enables efficient switching, further reducing losses and improving overall system performance. The device is avalanche rated and 100% avalanche tested, ensuring robust operation and protection against voltage transients.
The IPP04CN10NGXKSA1 is designed to meet the demanding requirements of modern power electronic systems, offering a combination of high efficiency, reliability, and performance. Its features and benefits make it an excellent choice for engineers designing power supplies, motor drives, and other power conversion systems where energy efficiency and robustness are critical factors. The PG-TO220 package provides excellent thermal performance and ease of mounting, further simplifying the design process.