The IPP055N03LG is a Power MOSFET from Infineon Technologies, belonging to the OptiMOS™ product family. It is an N-channel enhancement mode MOSFET designed for low voltage, high current applications where efficiency is a critical factor. It is known for its very low on-state resistance and optimized switching characteristics.
Applications:
- Synchronous Rectification in SMPS
- DC-DC converters
- Motor Control
- Battery Management Systems (BMS)
- POL (Point-of-Load) converters
Features:
- Logic Level Gate Drive: Enables microcontroller direct drive.
- Ultra Low R<sub>DS(on): Minimizes conduction losses for increased efficiency.
- Low Qg and Qgs: Reduces switching losses, contributing to overall efficiency.
- Avalanche Rated: Ensures robustness and reliability in demanding applications.
- 100% Avalanche tested: Guarantees high quality and reliability.
- Pb-free plating; RoHS compliant: Environmentally friendly.
Benefits:
- High Efficiency: Low on-resistance and switching losses maximize system efficiency.
- High Power Density: Enables smaller and lighter designs for space-constrained applications.
- Simplified Driving: Logic level gate drive simplifies the driving circuitry and reduces component count.
- Robustness: Avalanche rating provides protection against transient voltage spikes.
Additional Details:
The IPP055N03LG has a drain-source voltage (V<sub>DS) of 30 V and a continuous drain current (I<sub>D) of 80 A. The on-state resistance (R<sub>DS(on)) is typically 5.5 mΩ at V<sub>GS = 10 V. The device is available in a PG-TO220 package. This MOSFET is specifically designed for high-frequency switching applications and features a very low gate charge, which further minimizes switching losses. The low on-resistance significantly reduces conduction losses, making it an excellent choice for applications where efficiency is a top priority. The logic level gate drive allows for direct connection to microcontrollers without the need for complex gate driver circuitry.