EN
  • EN
  • DE

SCY99192AFCT260T2G

Part No SCY99192AFCT260T2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description IC REG LINEAR LDO FAST RESP CSP  /  Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number SCY991
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 959914-SCY99192AFCT260T2G
Ultra Librarian 3D Model Ultra Librarian SCY99192AFCT260T2G CAD Model

Description

ON Semiconductor SCY99192AFCT260T2G Overview

The SCY99192AFCT260T2G is a state-of-the-art integrated circuit product from ON Semiconductor, renowned for its high-quality electronic components. This particular device is designed to cater to a wide range of applications, offering both reliability and performance in a compact form factor. It is an ideal choice for designers looking for a versatile and efficient solution for their electronic projects.

Key Features

  • High Integration: The SCY99192AFCT260T2G integrates multiple functionalities into a single chip, reducing the need for additional components and saving space on the PCB.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power draw, making it suitable for battery-powered applications and contributing to energy-saving systems.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this product is manufactured to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the SCY99192AFCT260T2G delivers excellent performance, ensuring that it can meet the demands of modern electronic applications.

Applications

The versatile nature of the SCY99192AFCT260T2G makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Power management solutions
  • Consumer electronics
  • Portable devices

Technical Specifications

ON Semiconductor ensures that the SCY99192AFCT260T2G meets stringent technical standards, providing detailed specifications for designers to integrate it into their systems effectively. Some of the key specifications include:

  • Operating Temperature Range: Specified by the manufacturer to ensure reliable performance under various environmental conditions.
  • Package Type: The device comes in a user-friendly package that facilitates easy soldering and integration into a wide range of electronic products.
  • Regulatory Compliance: The SCY99192AFCT260T2G adheres to international regulatory standards, ensuring its suitability for global markets.

With its combination of integration, efficiency, and robustness, the SCY99192AFCT260T2G from ON Semiconductor is an exemplary component for engineers and designers looking to enhance their electronic systems with a reliable and high-performing solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8247 $61.8525
175+ $0.6768 $118.4400
265+ $0.6556 $173.7340
365+ $0.6345 $231.5925
475+ $0.6133 $291.3175
635+ $0.5499 $349.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess