EN
  • EN
  • DE

IPP057N08N3G

Part No IPP057N08N3G
Manufacturer Infineon Technologies
Catalog Hard To Find
Description OptiMOS 3 Power-Transistor Features N-channel, normal level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 718678-IPP057N08N3G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPP057N08N3G CAD Model

Description

The IPP057N08N3G is a CoolMOS™ Power MOSFET from Infineon Technologies. It's designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Synchronous Rectification: Used in synchronous rectification stages of AC-DC and DC-DC power supplies.
  • DC-DC Conversion: Suitable for high-frequency DC-DC converters in telecom and server applications.
  • Motor Control: Implemented in motor control circuits requiring efficient power switching.
  • Solar Inverters: Used in solar inverters for efficient DC-AC conversion.
  • Uninterruptible Power Supplies (UPS): Part of the power switching circuitry in UPS systems.

Features

  • Optimized for Synchronous Rectification: Designed for high efficiency in synchronous rectification topologies.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Avalanche Rated: Robust avalanche capability for increased reliability.
  • Pb-Free and RoHS Compliant: Environmentally friendly.
  • Logic Level Input: Allows for direct drive from microcontrollers or other logic devices.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Power Density: Enables smaller and more compact power supply designs.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: Logic level input simplifies gate drive requirements.
  • Environmentally Friendly: Meets Pb-free and RoHS compliance requirements.

Additional Details

The IPP057N08N3G CoolMOS™ Power MOSFET offers a combination of low on-resistance, fast switching speed, and robust avalanche capability, making it suitable for a wide range of high-efficiency power switching applications. Its logic-level input allows for direct drive from microcontrollers or other logic devices, simplifying gate drive circuitry. The device is available in a through-hole package. Detailed specifications can be found in the Infineon datasheet for this product.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6708 $60.7204
27+ $4.3694 $117.9738
42+ $4.2192 $177.2064
59+ $3.9178 $231.1502
77+ $3.7665 $290.0205
96+ $3.6163 $347.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess