The IPP65R420CFD is a CoolMOS™ CFD7 superjunction MOSFET from Infineon Technologies, designed to provide high efficiency and reliability in resonant switching topologies. This MOSFET is optimized for soft-switching applications, making it an excellent choice for power factor correction (PFC) stages, LLC converters, and other resonant converters.
Applications
- Lighting applications
- Server and telecom power supplies
- PC power supplies
- LCD and PDP TV power supplies
- Solar micro inverters
Features
- CoolMOS™ CFD7 Technology
- Integrated fast body diode
- Very low reverse recovery charge (Qrr)
- Optimized for resonant switching topologies
- Low on-resistance (Rds(on)) for reduced conduction losses
- High body diode ruggedness
- Pb-free lead plating; RoHS compliant
Benefits
- Increased system efficiency in resonant switching applications
- Reduced EMI due to fast body diode and low Qrr
- Improved light load efficiency
- Simplified design with integrated fast body diode
- Enhanced reliability due to robust body diode
- Cost-effective solution for high-efficiency power supplies
Technical Specifications
The IPP65R420CFD features a drain-source voltage (Vds) of 650V and a continuous drain current (Id) of up to 9.9A (depending on cooling conditions). The on-resistance (Rds(on)) is typically 0.42 Ohms. The integrated fast body diode significantly reduces reverse recovery charge, minimizing switching losses. The device is available in a TO-220 package and operates over a temperature range of -55°C to +150°C. It is well-suited for applications demanding high efficiency and robust performance in resonant topologies.