EN
  • EN
  • DE

IPS031R

Part No IPS031R
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description FULLY PROTECTED POWER MOSFET SWITCH | IC PWR SWITCH N-CHAN 1:1 DPAK-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 35V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 3.3A
Rds On 45mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1186398-IPS031R
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IPS031R CAD Model

Description

The IPS031R is a smart high-side power switch from Infineon Technologies, designed for a wide range of automotive and industrial applications. It offers robust protection features and diagnostic capabilities, making it suitable for demanding environments where reliability is crucial. This device integrates a power MOSFET with a control unit, providing a complete solution for switching high-side loads.

Applications

  • Automotive applications such as powering lamps, valves, and relays.
  • Industrial control systems for driving inductive and resistive loads.
  • Power distribution systems requiring intelligent load management.
  • Replacement of electromechanical relays and discrete circuits.
  • Diagnostic systems in automotive and industrial equipment.

Features

  • Overload protection with current limitation.
  • Short circuit protection with shutdown.
  • Overtemperature protection with automatic restart.
  • Voltage clamping for inductive loads.
  • Diagnostic feedback through status pin.
  • Optimized electromagnetic compatibility (EMC).
  • Green product (RoHS compliant).
  • Logic level input.

Benefits

  • Increased system reliability due to comprehensive protection features.
  • Reduced component count and board space compared to discrete solutions.
  • Improved energy efficiency through optimized power dissipation.
  • Simplified system design with integrated diagnostic feedback.
  • Enhanced safety with built-in protection against overloads and short circuits.
  • Cost-effective solution for high-side switching applications.

Additional Details

The IPS031R typically operates with a supply voltage ranging from 8V to 36V and can handle load currents up to several amperes, depending on the specific variant and operating conditions. It is often available in a PG-DSO-8 package. The integrated diagnostic features provide valuable information about the load status, enabling proactive maintenance and fault detection. The device's robust design ensures reliable operation in harsh automotive and industrial environments. This high-side switch is designed to handle both resistive and inductive loads, making it a versatile component for various power management applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess