EN
  • EN
  • DE

IPS6021SPBF

Part No IPS6021SPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Power Switch Hi Side 4.3A Automotive 5-Pin(4+Tab) D2PAK Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Clamping Voltage 39 V
Continuous Drain Current (ID) 4.3 A
Current 4.3 A
Current Rating 4.3 A
Drain to Source Resistance 24 mΩ
Fall Time 15 µs
Height 4.55 mm
Input Current 40 µA
Lead Free Yes
Length 10.5 mm
Load Current 1.1 A
Maximum Operating Temperature 150 °C
Max Output Current 32 A
Max Power Dissipation 3.1 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Input Voltage 5.5 V
Nominal Supply Current 2.2 mA
Number of Outputs 1
Number of Pins 5
Operating Supply Voltage 28 V
Output Current 3.9 A
Output Current per Channel 4.3 A
Output Voltage 28 V
Power Dissipation 3.1 W
Power Rating 3.1 W
Radiation Hardening No
REACH SVHC No SVHC
Resistance 24 mΩ
Rise Time 10 µs
RoHS Compliant
Type Switch
Voltage 5.5 V
Width 11.3284 mm
Win Source Part Number 1065348-IPS6021SPBF
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IPS6021SPBF CAD Model

Description

The IPS6021SPBF is a switch type transistor from Infineon Technologies with a current rating of 4.3 A and a clamping voltage of 39 V.

  • Operating Supply Voltage: 28 V
  • Power Dissipation: 3.1 W
  • Width: 11.3284 mm
  • Height: 4.55 mm
  • Mounting: Surface through a D2PAK package with 5 pins
  • Rise Time: 10 µs
  • Fall Time: 15 µs
  • Output Current per Channel: 4.3 A
  • Maximum Output Current: 32 A
  • Nominal Supply Current: 2.2 mA
  • Nominal Input Voltage: 5.5 V
  • Drain to Source Resistance: 24 mΩ
  • Excellent choice for: Use in power supplies and motor control applications

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0350 $85.0350
2+ $82.3776 $164.7552
3+ $79.7203 $239.1609
4+ $77.0629 $308.2516
5+ $69.0909 $345.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess