EN
  • EN
  • DE

IPW60R041P6

Part No IPW60R041P6
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Very high commutation ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1186472-IPW60R041P6
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPW60R041P6 CAD Model

Description

The IPW60R041P6 is a CoolMOS™ P6 series power MOSFET manufactured by Infineon Technologies. It's designed for high-efficiency power conversion applications, offering extremely low on-resistance (RDS(on)) and optimized switching performance. This MOSFET is well-suited for applications requiring high power density and efficiency.

Applications:

  • Server power supplies
  • Telecom power supplies
  • PC power supplies
  • Solar inverters
  • Uninterruptible power supplies (UPS)

Features:

  • Extremely low RDS(on): Minimizes conduction losses and improves efficiency.
  • Optimized switching performance: Reduces switching losses and enhances system performance.
  • Integrated gate resistor: Simplifies gate drive design and reduces external component count.
  • Robust body diode: Provides fast and reliable reverse recovery performance.
  • Pb-free lead plating; RoHS compliant: Meets environmental regulations.

Benefits:

  • Higher efficiency: Extremely low RDS(on) and optimized switching performance lead to higher efficiency in power conversion applications.
  • Reduced system cost: Integrated gate resistor simplifies gate drive design and reduces external component count.
  • Improved reliability: Robust body diode provides fast and reliable reverse recovery performance.
  • Increased power density: High-efficiency design allows for higher power density in power supply applications.
  • Environmental compliance: Pb-free lead plating and RoHS compliance ensure environmental compliance.

Technical Specifications:

  • Voltage: 600 V
  • RDS(on): 0.041 Ω (typical)
  • Continuous Drain Current: 77 A (at 25°C)
  • Gate Charge: 88 nC (typical)
  • Operating Temperature: -55°C to +150°C
  • Package Type: PG-TO247

In summary, the IPW60R041P6 CoolMOS™ P6 power MOSFET from Infineon Technologies is an excellent choice for high-efficiency power conversion applications. Its extremely low RDS(on), optimized switching performance, and integrated gate resistor make it a compelling solution for designers seeking to maximize efficiency and power density in their power supply designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3573 $65.4292
8+ $15.3021 $122.4168
12+ $14.7745 $177.2940
17+ $13.7191 $233.2247
22+ $13.1915 $290.2130
28+ $12.6638 $354.5864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess