EN
  • EN
  • DE

IR21571PBF

Part No IR21571PBF
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CNTRL 50.5KHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Type Ballast Controller
Frequency 45.5kHz ~ 50.5kHz
Voltage - Supply 10.5V ~ 16.5V
Current - Supply 5.5 mA
Dimming No
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Base Product Number IR21571
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 746260-IR21571PBF
Ultra Librarian 3D Model Ultra Librarian IR21571PBF CAD Model

Description

The IR21571PBF is a ballast controller integrated circuit (IC) designed for power management in lighting applications.

  • Manufacturer: Infineon Technologies
  • Package: 16-DIP
  • Frequency Range: 45.5kHz to 50.5kHz
  • Voltage Supply: 10.5V to 16.5V
  • Supply Current: 5.5 mA
  • Mounting: Through-hole
  • Temperature Range: -40°C to 125°C
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Infineon Technologies
IC BALLAST CTLR CCFL/EEFL 16SOIC
Need more? Email Us
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess