EN
  • EN
  • DE

IRF530NSTRPBF

Part No IRF530NSTRPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981908-IRF530NSTRPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF530NSTRPBF CAD Model

Description

The IRF530NSTRPBF is a 100V, 17A N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Infineon Technologies. It's designed for a wide range of power switching applications where efficiency and reliability are crucial. This MOSFET utilizes advanced HEXFET® power MOSFET technology, providing fast switching speeds, low on-resistance, and ruggedized device design.

Applications:

  • DC-DC converters
  • Power inverters
  • Motor control
  • Solid-state relays
  • Lighting ballasts
  • High-frequency switching applications

Features:

  • 100V drain-source voltage
  • 17A continuous drain current
  • Low on-resistance (RDS(on)): 0.16 Ohms at VGS = 10V
  • Fast switching speed
  • Avalanche energy rated
  • Lead-free, RoHS compliant
  • Available in a TO-263 (D2PAK) package for surface mounting

Benefits:

  • Increased system efficiency due to low on-resistance
  • Improved power density, allowing for smaller designs
  • Enhanced thermal performance for reliable operation
  • Simplified design due to ease of use
  • Environmentally friendly due to lead-free and RoHS compliance
  • Robust performance in demanding applications

Additional Details:

The IRF530NSTRPBF MOSFET features a low gate charge, contributing to its fast switching speed and reduced switching losses. It's designed to withstand high avalanche energy, making it suitable for applications with inductive loads. The TO-263 (D2PAK) package allows for efficient heat dissipation and surface mounting. This MOSFET is commonly used in power supplies, motor drives, and lighting systems where high efficiency and reliability are essential. Its robust design and optimized parameters make it a versatile choice for a wide range of power switching applications. The part follows stringent quality control measures and offers long-term operational reliability.

Technical Specifications:

  • Drain-Source Voltage (VDS): 100V
  • Continuous Drain Current (ID): 17A
  • On-Resistance (RDS(on)): 0.16 Ohms (at VGS = 10V)
  • Gate Threshold Voltage (VGS(th)): 2V to 4V
  • Operating Temperature: -55°C to +175°C

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4008 $50.1000
270+ $0.3755 $101.3850
415+ $0.3628 $150.5620
595+ $0.3374 $200.7530
770+ $0.3247 $250.0190
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,290 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess