EN
  • EN
  • DE

IRG4PC40FD

Part No IRG4PC40FD
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=600V, Vce(on)typ.=1.50V, @Vge=15V, Ic=27A) | IGBT 600V 49A 160W TO247AC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 49A
Current - Collector Pulsed (Icm) 200A
Vce(on) (Maximum) at Vge, Ic 1.7V at 15V, 27A
Maximum Power 160W
Switching Energy 950μJ (on), 2.01mJ (off)
Input Type Standard
Gate Charge 100nC
Td (on/off) at 25°C 63ns/230ns
Test Condition 480V, 27A, 10Ohm, 15V
Reverse Recovery Time (trr) 42ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AC
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1188270-IRG4PC40FD
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRG4PC40FD CAD Model

Description

The IRG4PC40FD is a discrete Insulated Gate Bipolar Transistor (IGBT) manufactured by Infineon Technologies. It is designed for high-speed switching applications requiring efficient power handling. This IGBT combines the input characteristics of a MOSFET with the low conduction losses of a bipolar transistor, making it suitable for use in various power electronics systems.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Motor Drives
  • Induction Heating
  • Welding Equipment

Features:

  • Fast switching speed
  • Low VCE(on) for reduced conduction losses
  • Optimized for high-frequency operation
  • Short-circuit ruggedness
  • Easy to parallel due to positive temperature coefficient

Benefits:

  • Increased system efficiency due to reduced switching and conduction losses.
  • Reduced component size and cost due to higher operating frequencies.
  • Improved reliability through short-circuit protection.
  • Simplified design with easy paralleling capability for higher current applications.
  • Enhanced power density in applications.

Additional Details:

The IRG4PC40FD usually features a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of around 20-40A, depending on the operating conditions. The fast switching characteristic of the IGBT is achieved through optimized doping and internal structure. Typically packaged in a TO-247 or similar through-hole package for easy mounting and heatsinking. The gate threshold voltage is designed to be compatible with standard MOSFET gate drivers. Always refer to the manufacturer's datasheet for specific electrical characteristics, thermal resistance, and application guidelines. It is designed to meet RoHS compliance standards, ensuring the reduction of hazardous substances.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4881 $51.9048
19+ $5.3236 $101.1484
30+ $5.1573 $154.7190
41+ $4.9909 $204.6269
52+ $4.8245 $250.8740
70+ $4.3254 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess