EN
  • EN
  • DE

IRGS10B60KDPBF

Part No IRGS10B60KDPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 22A 156W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 22A
Current - Collector Pulsed (Icm) 44A
Vce(on) (Maximum) at Vge, Ic 2.2V at 15V, 10A
Maximum Power 156W
Switching Energy 140μJ (on), 250μJ (off)
Input Type Standard
Gate Charge 38nC
Td (on/off) at 25°C 30ns/230ns
Test Condition 400V, 10A, 47Ohm, 15V
Reverse Recovery Time (trr) 90ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number IRGS10B60KDPBF
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 738816-IRGS10B60KDPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRGS10B60KDPBF CAD Model

Description

The IRGS10B60KDPBF is a rugged and efficient insulated gate bipolar transistor (IGBT) from Infineon Technologies, designed for high-voltage, high-current switching applications. This IGBT combines the advantages of MOSFETs and bipolar transistors, offering fast switching speeds, high voltage blocking capability, and low on-state voltage drop. Its robust design and comprehensive protection features make it suitable for demanding applications in industrial and automotive environments.

Applications

  • Motor drives
  • Induction heating
  • Welding machines
  • Uninterruptible power supplies (UPS)
  • Renewable energy converters (solar inverters, wind turbines)

Features

  • 600V blocking voltage
  • Low VCE(on)
  • Fast switching speed
  • Short-circuit ruggedness
  • Integrated gate resistor
  • Overcurrent protection
  • Temperature sense
  • Lead-free, RoHS compliant

Benefits

  • High Efficiency: Low VCE(on) minimizes conduction losses, resulting in high efficiency and reduced heat dissipation.
  • Fast Switching: Fast switching speed reduces switching losses and improves system performance.
  • Robust Protection: Short-circuit ruggedness and overcurrent protection safeguard the IGBT and connected equipment from damage.
  • Simplified Design: Integrated gate resistor simplifies the design and reduces the number of external components required.
  • Reliable Performance: The IGBT is designed for reliable operation in harsh industrial environments.

The IRGS10B60KDPBF is built using advanced trench field stop technology, which optimizes the trade-off between on-state voltage drop and switching speed. This results in an IGBT with high efficiency and fast switching capabilities. The integrated gate resistor simplifies the gate drive circuit and improves EMI performance. The short-circuit ruggedness and overcurrent protection provide a high level of protection against fault conditions.

The IGBT also includes a temperature sense pin, which allows for monitoring the junction temperature and implementing thermal management strategies. The device is lead-free and RoHS compliant, meeting environmental regulations.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess