EN
  • EN
  • DE

IRLB3036GPBF

Part No IRLB3036GPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 195A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 195A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 140nC @ 4.5V
Max Input Capacitance 11210pF @ 50V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 380W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 165A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1047528-IRLB3036GPBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian IRLB3036GPBF CAD Model

Description

The IRLB3036GPBF is a Logic Level N-Channel Power MOSFET from Infineon Technologies. It is designed for a variety of low-voltage applications that require efficient power switching, such as synchronous rectification, DC-DC converters, and motor control. The logic-level gate drive makes it compatible with microcontrollers and other low-voltage control circuits.

Applications:

  • Synchronous rectification
  • DC-DC converters
  • Motor control
  • Load switching
  • Battery management systems

Features:

  • Logic-level gate drive
  • Low on-resistance (Rds(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche energy rated
  • Lead (Pb)-free and RoHS compliant

Benefits:

  • Simplified gate drive circuitry due to logic-level compatibility
  • Improved efficiency in power conversion due to low on-resistance
  • Reduced switching losses due to fast switching speed
  • Increased reliability due to avalanche energy rating
  • Environmentally friendly due to lead-free construction
  • Suitable for battery-powered applications

Specifications:

The IRLB3036GPBF has a drain-source voltage (Vds) rating of 30V. Its continuous drain current (Id) is rated at 180A at Vgs=10V. The gate-source voltage (Vgs) is rated at ±20V. It has a typical on-resistance (Rds(on)) of 2.2 mOhms at Vgs=10V. The typical gate charge (Qg) is 56nC. The power dissipation is rated at 180W. The operating and storage temperature range is -55°C to +175°C.

This MOSFET is typically supplied in a TO-220 package, allowing for efficient heat dissipation. Proper heatsinking is recommended for high-power applications to maintain the device within its operating temperature limits. Its logic-level gate drive allows it to be directly driven by microcontrollers and other low-voltage control circuits, simplifying the overall circuit design.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4357 $68.6142
13+ $9.3832 $121.9816
20+ $9.0899 $181.7980
27+ $8.7965 $237.5055
34+ $8.5043 $289.1462
46+ $7.6242 $350.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess