The Infineon Technologies K15T60 is a power MOSFET designed for high-efficiency switching applications. This MOSFET is part of Infineon's extensive portfolio of power semiconductors, known for their reliability and performance in demanding environments.
Applications
- Switched-mode power supplies (SMPS)
- DC-DC converters
- Motor control systems
- Lighting ballasts
- Renewable energy systems (solar inverters, wind turbines)
Features
- Low on-resistance (RDS(on)) for high efficiency
- Fast switching speed for reduced switching losses
- Avalanche ruggedness for reliable operation
- Low gate charge for reduced driving power
- RoHS compliant for environmental protection
Benefits
- Increased energy efficiency
- Reduced heat generation
- Improved system reliability
- Simplified design
- Compliance with environmental standards
Additional Details
The K15T60 power MOSFET typically features a breakdown voltage of 600V and a low on-resistance, contributing to high efficiency in switching applications. The fast switching speed minimizes switching losses, further improving overall system performance. The avalanche ruggedness ensures that the MOSFET can withstand transient voltage spikes, enhancing its reliability in harsh operating conditions. The device is typically packaged in a through-hole or surface-mount package for easy integration into circuit boards. Refer to the product datasheet for detailed specifications, including voltage and current ratings, on-resistance, gate charge, and thermal resistance.