EN
  • EN
  • DE

KP229E3518PS2GOKITTOBO1

Part No KP229E3518PS2GOKITTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Sensors
Description MAP PRESSURE SENSOR 2GO KIT / KP229E3518 series Pressure Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Infineon Technologies
Series XENSIV™
Package Box
Sensor Type Pressure
Sensing Range 50 ~ 400 kPa
Interface Analog
Sensitivity ±4kPa
Voltage - Supply 4.5V ~ 5.5V
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part KP229E3518
Base Product Number KP229
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names SP002676656,448-KP229E3518PS2GOKITTOBO1
Standard Package 1
Win Source Part Number 1136597-KP229E3518PS2GOKITTOBO1
Ultra Librarian 3D Model Ultra Librarian KP229E3518PS2GOKITTOBO1 CAD Model

Description

The KP229E3518PS2GOKITTOBO1 is an evaluation board for the KP229E3518 pressure sensor from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Part Number: KP229E3518PS2GOKITTOBO1
  • Type: Evaluation Board
  • Sensor: KP229E3518 Pressure Sensor
  • MCU: Embedded, 32-bit
  • Sensing Range: 50 ~ 400 kPa
  • Sensitivity: ±4kPa
  • Voltage Supply: 4.5V ~ 5.5V
  • Interface: Analog

You May Also Be Interested in

Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess