EN
  • EN
  • DE

KP256IP

Part No KP256IP
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826929-KP256IP
Ultra Librarian 3D Model Ultra Librarian KP256IP CAD Model

Description

The KP256IP is a CoolSET™ series integrated power IC manufactured by Infineon Technologies. It's designed primarily for offline power supply applications, offering a cost-effective and energy-efficient solution. This IC integrates a PWM controller and a MOSFET in a single package, simplifying the design and reducing the component count of power supplies.

Applications

  • Auxiliary power supplies
  • Standby power supplies
  • Adapters
  • Chargers
  • Consumer electronics power supplies

Features

  • Integrated PWM Controller: Simplifies design and reduces external components.
  • Integrated MOSFET: High voltage MOSFET integrated into the same package.
  • Active Burst Mode: Enables ultra-low standby power consumption.
  • Auto Restart Protection: Protects against overload, over-temperature, and short-circuit conditions.
  • Frequency Jittering: Reduces EMI emissions.
  • Soft Start: Minimizes stress on components during startup.
  • Brownout Detection: Protects against low input voltage conditions.

Benefits

  • High Efficiency: Optimized for high efficiency across a wide load range.
  • Low Standby Power: Meets stringent energy efficiency standards.
  • Reduced BOM Cost: Integration reduces the number of external components.
  • Simplified Design: Integrated features simplify the power supply design process.
  • Improved Reliability: Robust protection features enhance system reliability.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.

Additional Details

The KP256IP is available in various packages, such as DIP or SMD, depending on the specific application requirements. It is designed to operate over a wide input voltage range, making it suitable for universal input power supplies. The IC incorporates comprehensive protection features, including over-voltage, over-current, and over-temperature protection, ensuring safe and reliable operation. Detailed specifications, including operating voltage ranges, switching frequency, and protection thresholds, can be found in the product datasheet available from Infineon Technologies. The CoolSET™ series is known for its robust performance and ease of use, making it a popular choice for power supply designers.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess