EN
  • EN
  • DE

PEB20256EV2.1

Part No PEB20256EV2.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description Multichannel Network Interface Controller 90Mbps 388-Pin BGA / IC NETWORK CONTROLLER BGA-388-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Purpose Multichannel Network Interface Controller (MUNICH)
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 200mA
Power (Watts) 3W
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 388-BGA (35x35)
Win Source Part Number 061380-PEB20256EV2.1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PEB20256
Introduction Date April 09, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PEB20256EV2.1 CAD Model

Description

The Infineon Technologies PEB20256EV2.1 is a high popularity integrated circuit product designed for use in multichannel network interface controller (MUNICH) applications.

  • Supply Voltage: 3 V to 3.6 V
  • Power Rating: 3W
  • Mounting Technology: Surface Mount Technology (SMT)
  • Package Type: 388-BGA (35x35)
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Lowest to $18.3934
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Lowest to $5.6191

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess