EN
  • EN
  • DE

PEB2035P

Part No PEB2035P
Manufacturer Infineon Technologies
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272394-PEB2035P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB2035P CAD Model

Description

The PEB2035P, manufactured by Infineon Technologies, is an ISDN Echo Canceller device. It is specifically designed to improve the performance of ISDN (Integrated Services Digital Network) connections by eliminating echo signals, thereby enhancing the quality of voice and data transmissions.

Applications:

  • ISDN Terminals: Used in devices that connect to ISDN networks, such as ISDN telephones and terminal adapters.
  • PBX Systems: Integrated into Private Branch Exchange systems to improve the quality of voice communication over ISDN lines.
  • Voice over IP (VoIP) Gateways: Implemented in VoIP gateways to ensure clear voice transmission by removing echoes.
  • ISDN Routers: Used within ISDN routers to enhance the data transmission quality and reliability.
  • Teleconferencing Systems: Incorporated into teleconferencing equipment to provide echo-free audio during conference calls.

Features:

  • Echo Cancellation: Implements advanced echo cancellation algorithms to remove echo signals from ISDN lines.
  • Adaptive Filtering: Employs adaptive filters that dynamically adjust to changing network conditions.
  • G.165 and G.168 Compliance: Complies with ITU-T G.165 and G.168 standards for echo cancellation.
  • Low Power Consumption: Designed for low power consumption, making it suitable for energy-efficient applications.
  • Digital Signal Processing (DSP): Utilizes DSP technology for efficient echo processing.

Benefits:

  • Improved Voice Quality: Eliminates echo signals, leading to clearer and more natural voice communication.
  • Enhanced Data Transmission: Reduces errors in data transmission caused by echo interference.
  • Increased Network Performance: Optimizes network performance by removing echo-related impairments.
  • Compliance with Standards: Ensures interoperability with other ISDN equipment and networks.
  • Cost-Effective Solution: Provides a cost-effective solution for improving the quality of ISDN connections.

Additional Details:

The PEB2035P operates by analyzing the incoming signal and generating an anti-echo signal that cancels out the original echo. Its adaptive filtering capabilities allow it to handle varying echo delays and amplitudes, making it suitable for a wide range of ISDN environments. The device is designed for easy integration into existing ISDN systems, contributing to overall network reliability and user satisfaction. This echo canceller is an essential component for any application requiring high-quality voice and data transmission over ISDN lines.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess