EN
  • EN
  • DE

PEB22720FV1.4

Part No PEB22720FV1.4
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985174-PEB22720FV1.4
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB22720FV1.4 CAD Model

Description

The PEB22720FV1.4 is an Integrated Services Digital Network (ISDN) Echo Canceller from Infineon Technologies. It is designed to eliminate echoes in ISDN communication systems, thereby improving voice quality and data transmission reliability. The PEB22720 is often used in digital telephone exchanges, PBXs (Private Branch Exchanges), and other ISDN-based equipment.

Applications:

  • ISDN telephone exchanges: Used to eliminate echoes in ISDN telephone networks.
  • PBXs (Private Branch Exchanges): Employed in PBX systems to improve voice quality.
  • ISDN terminal adapters: Found in ISDN terminal adapters to enhance data transmission.
  • Voice over IP (VoIP) gateways: Used in VoIP gateways to improve voice quality.
  • Digital communication systems: Employed in various digital communication systems to reduce echo interference.

Features:

  • Echo cancellation: Eliminates echoes in ISDN communication systems.
  • Adaptive filtering: Adapts to changing echo characteristics.
  • Low power consumption: Minimizes power consumption.
  • Digital signal processing (DSP): Utilizes DSP techniques for echo cancellation.
  • Flexible interface: Provides a flexible interface for connecting to other system components.

Benefits:

  • Improved voice quality: Enhances voice quality by eliminating echoes.
  • Enhanced data transmission: Improves data transmission reliability by reducing echo interference.
  • Reduced latency: Minimizes latency in communication systems.
  • Increased system capacity: Increases the capacity of communication systems.
  • Simplified design: Simplifies the design of echo cancellation circuitry.

The PEB22720FV1.4 features adaptive filtering algorithms that adjust to the specific echo characteristics of the communication channel. This ensures optimal echo cancellation performance under varying conditions. Consult the Infineon datasheet for detailed specifications, pinout, and application recommendations. Specific details like the echo tail length supported and the algorithms utilized are included within the datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess