The PEB3304E-V1.3 is a single-chip Ethernet controller manufactured by Infineon Technologies. It is designed for embedded applications requiring network connectivity. This controller facilitates data transmission and reception over Ethernet networks, making it suitable for a range of industrial, commercial, and consumer electronic devices.
Applications:
- Industrial automation systems
- Point-of-sale (POS) terminals
- Networking equipment
- Embedded web servers
- Building automation systems
Features:
- Integrated Ethernet MAC and PHY
- Supports 10/100 Mbps Ethernet speeds
- IEEE 802.3 compliant
- Supports Half and Full Duplex Operation
- Supports RMII (Reduced Media Independent Interface)
- Multiple host interface options (e.g., MII, RMII)
- Low power consumption
- Built-in DMA controller
- Advanced power management features
Benefits:
- Simplified Ethernet connectivity for embedded systems
- Reduced BOM (Bill of Materials) cost due to integration
- Improved system performance through DMA support
- Lower power consumption, suitable for battery-powered devices
- Enhanced network reliability with IEEE 802.3 compliance
- Faster time to market with readily available driver support
Additional Details:
The PEB3304E-V1.3 typically operates with a 3.3V power supply. It features a compact package, making it suitable for space-constrained applications. The device includes various interrupt and status registers, allowing for efficient monitoring and control of the Ethernet interface. Its RMII interface enables easy connection to external PHY transceivers, providing flexibility in network configuration.
Further technical specifications are typically available in the product datasheet provided by Infineon Technologies, including details on operating temperature range, supported protocols, and pin configurations.