EN
  • EN
  • DE

PEF2026T-S

Part No PEF2026T-S
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description IC NETWORK TERMINATOR PDSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Purpose High Voltage Power Controller
Number of Circuits 1
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package P-DSO-20
Includes Chip Temperature Control, Current Limiting
Win Source Part Number 209795-PEF2026T-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF2026T-S CAD Model

Description

The PEF2026T-S is an Integrated Services Digital Network (ISDN) Echo Canceller device manufactured by Infineon Technologies. It's designed to improve the quality of voice communication in ISDN networks by removing echoes that can degrade the user experience. This chip plays a crucial role in ensuring clear and reliable communication over ISDN lines.

Applications:

  • ISDN Terminal Adapters (TAs): Used to connect non-ISDN devices to ISDN networks.
  • ISDN Network Termination (NT) devices: Connects the user's equipment to the ISDN network.
  • Digital Telephone Sets: Incorporates echo cancellation for clear voice communication.
  • Voice over IP (VoIP) Gateways: Enhances voice quality by eliminating echoes in VoIP systems.
  • PBX Systems: Improves voice communication within private branch exchange systems.

Features:

  • Echo Cancellation: Eliminates echoes to improve voice quality.
  • Adaptive Echo Cancellation: Adapts to changing network conditions to maintain optimal echo cancellation performance.
  • Line Equalization: Compensates for signal degradation caused by long telephone lines.
  • Low Power Consumption: Designed for energy efficiency.
  • Digital Signal Processing (DSP): Uses DSP techniques for advanced echo cancellation.
  • Serial Interface: Provides a serial interface for communication with other devices.

Benefits:

  • Improved Voice Quality: Ensures clear and intelligible voice communication.
  • Reduced Echo: Minimizes echo interference for a better user experience.
  • Enhanced Network Performance: Optimizes performance in ISDN networks.
  • Lower System Cost: Provides a cost-effective solution for echo cancellation.
  • Energy Efficiency: Reduces power consumption in ISDN devices.

Additional Details:

The PEF2026T-S utilizes advanced Digital Signal Processing (DSP) techniques to effectively cancel echoes on ISDN lines. It includes adaptive echo cancellation algorithms that automatically adjust to changing line conditions, ensuring optimal performance. The device also incorporates line equalization to compensate for signal degradation caused by long telephone lines. With its low power consumption and serial interface, the PEF2026T-S offers a cost-effective and energy-efficient solution for echo cancellation in ISDN applications. It is typically packaged in a small outline package (SOP) for easy integration into circuit boards. This helps provide the needed technology for clear ISDN communication.

You May Also Be Interested in

Others
Lowest to $18.3934
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Lowest to $21.6228
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess