EN
  • EN
  • DE

PMB6250FV1.2

Part No PMB6250FV1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350326-PMB6250FV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMB6250FV1.2 CAD Model

Description

The PMB6250FV1.2, manufactured by Infineon Technologies, is a highly integrated baseband processor and RF transceiver designed for mobile communication applications. It's a critical component in cellular devices, handling the digital processing of signals and the transmission/reception of radio frequencies. This chip facilitates essential functions such as voice calls, data transmission, and network connectivity.

Applications

  • Mobile Phones: Primarily used in smartphones and feature phones to manage cellular communications.
  • IoT Devices: Found in some IoT devices that require cellular connectivity for data transfer and remote monitoring.
  • Wireless Modules: Integrated into wireless modules for providing cellular capabilities to various electronic devices.

Features

  • Integrated Baseband Processor: Handles digital signal processing, protocol management, and data encoding/decoding.
  • RF Transceiver: Transmits and receives radio frequency signals, enabling wireless communication.
  • Multi-Band Support: Supports multiple frequency bands for compatibility with different cellular networks.
  • Low Power Consumption: Designed for efficient power usage, maximizing battery life in mobile devices.
  • Digital Interface: Uses standard digital interfaces for easy integration with other system components.

Benefits

  • Comprehensive Cellular Functionality: Provides a complete solution for cellular communication in a single chip.
  • Reduced System Complexity: Integration of baseband and RF functionalities simplifies system design and reduces component count.
  • Extended Battery Life: Low power consumption prolongs battery life in mobile devices, improving user experience.
  • Versatile Connectivity: Multi-band support ensures compatibility with various cellular networks worldwide.
  • Simplified Development: Digital interface simplifies integration with application processors and other peripherals.

Additional Details

The PMB6250FV1.2 is typically used in 2G/3G/4G cellular devices. It incorporates advanced algorithms for signal processing and error correction, ensuring reliable communication even in noisy environments. The device is usually packaged in a small form factor to suit the requirements of compact mobile devices. Specific details regarding supported frequency bands, modulation schemes, and data rates can be found in the official datasheet provided by Infineon Technologies.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess